DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2350 2400 2450 2500 2550 2600 2650 2660 2670 2680 2690 2700 2703 2704 2705 2706 2707 2708 2709 2710 2711 2712 2713 2714 2715 2720 2730 2740 2750 2760 2770 2800 2850 2900 2950 3000 3050 3235
Product Name Notes
"1 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"1 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"1 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"1 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"1.2 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"1.2 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"1.2 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"1.3 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"1.5 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"1.5 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"1.5 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"1.5 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"1.8 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"1.8 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"1.8 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"10 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"10 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"10 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"10 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"100 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"100 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"100 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"100 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"100 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"11 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"110 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"12 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"12 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"12 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"120 mOhms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"120 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"120 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"130 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"15 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"15 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"15 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"15 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"150 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"150 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"150 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"16 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"160 mOhms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"17.5 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"18 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"18 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"180 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"180 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"180 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"2 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"2 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"2.2 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"2.2 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"2.2 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"2.2 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"2.4 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"2.5 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"2.5 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"2.7 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"2.7 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"20 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"20 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"200 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"22 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"22 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"22 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"22 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"220 mOhms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"220 mOhms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"220 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"220 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"220 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"24 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"24 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"240 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"250 mOhms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"250 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 14.685"" (373.00mm) Length"
"250 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"27 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"27 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"27 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"27 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"270 mOhms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"270 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"3.3 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"3.3 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"3.6 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"3.8 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"3.9 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"300 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"33 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"33 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"33 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"330 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"339 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"360 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"39 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"39 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"39 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"39 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"390 mOhms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"390 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"4.7 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"4.7 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"4.7 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"4.7 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"4.8 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"40 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"450 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"47 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"47 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"47 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"470 mOhms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"470 mOhms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"470 mOhms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"470 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"470 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"5 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"5.1 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"5.5 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"5.6 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"5.6 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"5.6 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"5.6 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"51 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"510 mOhms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"56 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"56 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"56 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"56 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"56.3 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"560 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"6 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"6.8 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"6.8 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"6.8 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"6.8 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"60 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"62 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"68 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"68 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"680 mOhms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"680 mOhms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"72 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"8 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
"8.2 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"80 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"82 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"82 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
"82 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"820 mOhms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
"820 mOhms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
"9.1 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
1 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
1 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
1 mOhms ±0.25% Metal Element Chassis Mount Resistor
1.2 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
1.2 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
1.21 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
1.37 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
1.4 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
1.43 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
1.5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
1.5 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
1.6 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
1.8 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
1.82 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
10 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
10 mOhms ±0.25% Metal Element Chassis Mount Resistor
10 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
10.2 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
100 Ohms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
102 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
12.1 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
120 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
120 Ohms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
13 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
13.7 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
15 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
15 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
15.8 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
18.2 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
180 Ohms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
19.6 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
2 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
2 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
2 mOhms ±0.25% Metal Element Chassis Mount Resistor
2.55 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
2.61 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
2.7 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
2.74 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
2.8 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
2.94 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
20 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
200 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
200 Ohms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
22.1 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
22.6 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
24 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
24.9 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
24.9 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
240 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
249 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
250 µOhms ±0.25% Metal Element Chassis Mount Resistor
26.1 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
27.4 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
270 Ohms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
294 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
3 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
3.01 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
3.3 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
3.3 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
3.32 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
3.48 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
3.6 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
3.74 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
3.9 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
3.9 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
30 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
30.9 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
30.9 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
300 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
33 Ohms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
330 Ohms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
333 µOhms ±0.25% Metal Element Chassis Mount Resistor
36 Ohms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
360 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
39 Ohms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
390 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
390 Ohms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
392 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
4.02 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
4.02 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
4.22 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
4.42 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
4.7 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
4.7 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
4.75 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
4.75 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
4.99 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
40.2 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
417 µOhms ±0.25% Metal Element Chassis Mount Resistor
43 Ohms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
464 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
47 Ohms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
470 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
470 Ohms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
48.7 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
49.9 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
49.9 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
49.9 Ohms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
499 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
5 mOhms ±0.25% Metal Element Chassis Mount Resistor
5.1 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
500 µOhms ±0.25% Metal Element Chassis Mount Resistor
51 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
510 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
6.81 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
670 µOhms ±0.25% Metal Element Chassis Mount Resistor
68 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
68 Ohms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
7.5 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
7.68 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
750 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
787 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
8.06 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
8.66 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
806 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
82 Ohms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
820 Ohms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
830 µOhms ±0.25% Metal Element Chassis Mount Resistor
9.1 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
9.76 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
931 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
RES 1.02K OHM 0.1% 1/20W 0201
RES 1.18K OHM 0.1% 1/20W 0201
RES 1.18K OHM 0.5% 1/20W 0201
RES 1.1K OHM 0.1% 1/20W 0201
RES 1.47K OHM 0.1% 1/20W 0201
RES 1.5K OHM 0.1% 1/20W 0201
RES 1.69K OHM 0.1% 1/20W 0201
RES 10 OHM 0.1% 1/20W 0201
RES 10K OHM 0.1% 1/20W 0201
RES 10K OHM 0.5% 1/20W 0201
RES 11K OHM 0.1% 1/20W 0201
RES 12K OHM 0.1% 1/20W 0201
RES 13K OHM 0.1% 1/20W 0201
RES 150 OHM 0.1% 1/20W 0201
RES 150 OHM 0.5% 1/20W 0201
RES 16.2K OHM 0.1% 1/20W 0201
RES 16.5K OHM 0.1% 1/20W 0201
RES 16K OHM 0.1% 1/20W 0201
RES 18K OHM 0.1% 1/20W 0201
RES 2.05K OHM 0.1% 1/20W 0201
RES 2.2K OHM 0.1% 1/20W 0201
RES 2.2K OHM 0.5% 1/20W 0201
RES 2.49K OHM 0.1% 1/20W 0201
RES 2.4K OHM 0.1% 1/20W 0201
RES 2.4K OHM 0.5% 1/20W 0201
RES 2.94K OHM 0.1% 1/20W 0201
RES 200 OHM 0.1% 1/20W 0201
RES 20K OHM 0.1% 1/20W 0201
RES 20K OHM 0.5% 1/20W 0201
RES 22.6K OHM 0.1% 1/20W 0201
RES 22K OHM 0.1% 1/20W 0201
RES 240 OHM 0.5% 1/20W 0201
RES 26.7K OHM 0.1% 1/20W 0201
RES 27 OHM 0.1% 1/20W 0201
RES 27.4K OHM 0.1% 1/20W 0201
RES 300 OHM 0.5% 1/20W 0201
RES 30K OHM 0.1% 1/20W 0201
RES 33K OHM 0.1% 1/20W 0201
RES 3K OHM 0.5% 1/20W 0201
RES 4.32K OHM 0.1% 1/20W 0201
RES 4.53K OHM 0.1% 1/20W 0201
RES 4.99K OHM 0.1% 1/20W 0201
RES 47 OHM 0.1% 1/20W 0201
RES 481 OHM 0.1% 1/20W 0201
RES 487 OHM 0.1% 1/20W 0201
RES 49.9 OHM 0.1% 1/20W 0201
RES 49.9K OHM 0.1% 1/20W 0201
RES 5.6K OHM 0.1% 1/20W 0201
RES 54.9 OHM 0.1% 1/20W 0201
RES 560 OHM 0.1% 1/20W 0201
RES 560 OHM 0.5% 1/20W 0201
RES 6.98K OHM 0.1% 1/20W 0201
RES 60.4 OHM 0.1% 1/20W 0201
RES 680 OHM 0.1% 1/20W 0201
RES 7.15K OHM 0.1% 1/20W 0201
RES 71.5K OHM 0.1% 1/20W 0201
RES 73.2K OHM 0.1% 1/20W 0201
RES 75K OHM 0.5% 1/20W 0201
RES 78.7 OHM 0.1% 1/20W 0201
RES 8.25K OHM 0.1% 1/20W 0201
RES 8.2K OHM 0.1% 1/20W 0201
RES 806 OHM 0.1% 1/20W 0201
RES 86.6 OHM 0.1% 1/20W 0201
RES 9.76K OHM 0.1% 1/20W 0201
RES 910 OHM 0.1% 1/20W 0201
RES CHIP 0201
RES SMD 100 OHM 0.1% 1/20W 0201
RES SMD 1K OHM 0.1% 1/20W 0201
RES SMD 1K OHM 0.5% 1/20W 0201
RES SMD 200 OHM 0.1% 1/20W 0201
RES SMD 200 OHM 0.5% 1/20W 0201
RES SMD 2K OHM 0.1% 1/20W 0201
RES SMD 499 OHM 0.1% 1/20W 0201
RSSD 25X168 CS 5U 10% BO4NA E
RSSD 40X370 AN 150U 5% BO2NA E
RSSD 50X373 AN 160U 5% BO1 E

<< Prev Next >>