RES SMD 200 OHM 0.1% 1/20W 0201
RES SMD 200 OHM 0.1% 1/20W 0201
200 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
RES SMD 200 OHM 0.1% 1/20W 0201
RES, 200R, 0.1%, 0.05W, THIN FILM, 0201; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 200R, 0.1%, 0.05W, THIN FILM, 0201; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13-RT0201BRD07200RLDKR-ND | RT0201BRD07200RL | 59AK2162 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 200R, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD) | 0201; 0201 [0603 Metric] |
| Resistance Range | 200 ohms | 200 ohms | 200 ohms |