Vishay Precision Group Adjustable Power Resistor RSSD30250C22R0JB00

Description
"22 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
Request a Quote Datasheet
Description
"22 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD30250C22R0JB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD30250C22R0JB00-ND
Adjustable Power Resistor 716-RSSD30250C22R0JB00-ND
"22 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"

"22 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - RSSD30250C22R0JB00 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD30250C22R0JB00
Adjustable Power Resistor RSSD30250C22R0JB00
ADJ PWR RES 22 OHM 280W CHAS MT

ADJ PWR RES 22 OHM 280W CHAS MT

Supplier's Site Datasheet
Rssd 30X250 Cs 22U 5% Bo4Na E / Box Vishay - 70M1887 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 30X250 Cs 22U 5% Bo4Na E / Box Vishay
70M1887
Rssd 30X250 Cs 22U 5% Bo4Na E / Box Vishay 70M1887
RSSD 30X250 CS 22U 5% BO4NA e / BOX

RSSD 30X250 CS 22U 5% BO4NA e / BOX

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors
Product Number 716-RSSD30250C22R0JB00-ND RSSD30250C22R0JB00 70M1887
Product Name Adjustable Power Resistor Adjustable Power Resistor Rssd 30X250 Cs 22U 5% Bo4Na E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details