3.01 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
RES, 3K01, 0.1%, 0.05W, THIN FILM, 0201; Resistance:3.01kohm;
RES, 3K01, 0.1%, 0.05W, THIN FILM, 0201; Resistance:3.01kohm;
RES SMD 3.01KOHM 0.1% 1/20W 0201
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT0201BRE073K01L-ND | 59AK0153 | RT0201BRE073K01L |
| Product Name | Chip Resistor - Surface Mount | Res, 3K01, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201; 0201 [0603 Metric] | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |