"330 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
ADJ PWR RES 330 OHM 280W CHAS MT Product overview: RSSD30250A3300JB06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 280W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 280W, Adjustable Power Resistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 83-RSSD30250A3300JB0
Through Hole Resistor, RSSD Series, 330 ohm, 280 W, 5%, Tubular RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7887788 | 716-RSSD30250A3300JB06-ND | 83-RSSD30250A3300JB06 | 24M7029 |
| Product Name | Adjustable Resistors | Adjustable Power Resistor | 330 OHM 280W Resistor | Through Hole Resistor, Rssd Series, 330 Ohm, 280 W, 5%, Tubular Rohs Compliant Vishay |
| Technology / Construction | Wire wound | Wirewound | ||
| Mounting / Packaging | Radial Leads; Ba25 | Bolt-on Chassis; Radial, 3 Lead, Tubular | Radial, 3 Lead, Tubular | ThroughHole |
| Standards and Certifications | RoHS; No | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |