Yageo USA Chip Resistor - Surface Mount RT0201BRD07499RL

Description
499 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
499 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0201BRD07499RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0201BRD07499RL-ND
Chip Resistor - Surface Mount RT0201BRD07499RL-ND
499 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film

499 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 499R, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo - 58AK3617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo
58AK3617
Res, 499R, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo 58AK3617
RES, 499R, 0.1%, 0.05W, THIN FILM, 0201; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 499R, 0.1%, 0.05W, THIN FILM, 0201; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo - 59AK0150 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo
59AK0150
Res, 499R, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo 59AK0150
RES, 499R, 0.1%, 0.05W, THIN FILM, 0201; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 499R, 0.1%, 0.05W, THIN FILM, 0201; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0201BRD07499RL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT0201BRD07499RL
Chip Resistor - Surface Mount RT0201BRD07499RL
RES SMD 499 OHM 0.1% 1/20W 0201

RES SMD 499 OHM 0.1% 1/20W 0201

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0201BRD07499RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0201BRD07499RL
Chip Resistor - Surface Mount RT0201BRD07499RL
RES SMD 499 OHM 0.1% 1/20W 0201

RES SMD 499 OHM 0.1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0201BRD07499RL-ND 58AK3617 RT0201BRD07499RL RT0201BRD07499RL
Product Name Chip Resistor - Surface Mount Res, 499R, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567485 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5363FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details