Vishay Intertechnology, Inc. Adjustable Power Resistor RSSD25168C22R0JB00

Description
"22 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet
Description
"22 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD25168C22R0JB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD25168C22R0JB00-ND
Adjustable Power Resistor 716-RSSD25168C22R0JB00-ND
"22 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

"22 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - RSSD25168C22R0JB00 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD25168C22R0JB00
Adjustable Power Resistor RSSD25168C22R0JB00
ADJ PWR RES 22 OHM 200W CHAS MT

ADJ PWR RES 22 OHM 200W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Power Resistors
Product Number 716-RSSD25168C22R0JB00-ND RSSD25168C22R0JB00
Product Name Adjustable Power Resistor Adjustable Power Resistor
Configuration Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details