Vishay Precision Group Adjustable Power Resistor RSSD25168C1500JB04

Description
"150 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet
Description
"150 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD25168C1500JB04-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD25168C1500JB04-ND
Adjustable Power Resistor 716-RSSD25168C1500JB04-ND
"150 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

"150 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

Buy Now Datasheet
Rssd 25X168 Cs 150U 5% Bo4 E / Box Vishay - 70M1794 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 25X168 Cs 150U 5% Bo4 E / Box Vishay
70M1794
Rssd 25X168 Cs 150U 5% Bo4 E / Box Vishay 70M1794
RSSD 25X168 CS 150U 5% BO4 e / BOX

RSSD 25X168 CS 150U 5% BO4 e / BOX

Supplier's Site
Adjustable Power Resistor - RSSD25168C1500JB04 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD25168C1500JB04
Adjustable Power Resistor RSSD25168C1500JB04
ADJ PWR RES 150 OHM 200W CHAS MT

ADJ PWR RES 150 OHM 200W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Power Resistors
Product Number 716-RSSD25168C1500JB04-ND 70M1794 RSSD25168C1500JB04
Product Name Adjustable Power Resistor Rssd 25X168 Cs 150U 5% Bo4 E / Box Vishay Adjustable Power Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details