Vishay Precision Group Adjustable Power Resistor RSSD50373C12R0KB01

Description
"12 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
Request a Quote Datasheet
Description
"12 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD50373C12R0KB01-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD50373C12R0KB01-ND
Adjustable Power Resistor 716-RSSD50373C12R0KB01-ND
"12 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"

"12 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"

Buy Now Datasheet
Rssd 50X373 Cs 12U 10% Bo1 E / Box Vishay - 70M1971 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 50X373 Cs 12U 10% Bo1 E / Box Vishay
70M1971
Rssd 50X373 Cs 12U 10% Bo1 E / Box Vishay 70M1971
RSSD 50X373 CS 12U 10% BO1 e / BOX

RSSD 50X373 CS 12U 10% BO1 e / BOX

Supplier's Site
Adjustable Power Resistor - RSSD50373C12R0KB01 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD50373C12R0KB01
Adjustable Power Resistor RSSD50373C12R0KB01
ADJ PWR RES 12 OHM 600W CHAS MT

ADJ PWR RES 12 OHM 600W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Power Resistors
Product Number 716-RSSD50373C12R0KB01-ND 70M1971 RSSD50373C12R0KB01
Product Name Adjustable Power Resistor Rssd 50X373 Cs 12U 10% Bo1 E / Box Vishay Adjustable Power Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details