Vishay Intertechnology, Inc. Adjustable Power Resistor RSSD40370AR470MB00

Description
"470 mOhms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
Request a Quote Datasheet
Description
"470 mOhms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD40370AR470MB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD40370AR470MB00-ND
Adjustable Power Resistor 716-RSSD40370AR470MB00-ND
"470 mOhms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"

"470 mOhms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - RSSD40370AR470MB00 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD40370AR470MB00
Adjustable Power Resistor RSSD40370AR470MB00
ADJ PWR RES 470M OHM 450W CHAS

ADJ PWR RES 470M OHM 450W CHAS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Power Resistors
Product Number 716-RSSD40370AR470MB00-ND RSSD40370AR470MB00
Product Name Adjustable Power Resistor Adjustable Power Resistor
Configuration Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1625885-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 120 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details