Vishay Precision Group Adjustable Power Resistor RSSD30250CR220MB00

Description
"220 mOhms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
Request a Quote Datasheet
Description
"220 mOhms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD30250CR220MB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD30250CR220MB00-ND
Adjustable Power Resistor 716-RSSD30250CR220MB00-ND
"220 mOhms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"

"220 mOhms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"

Buy Now Datasheet
Rssd 30X250 Cs U22 20% Bo4Na E / Box Vishay - 70M1873 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 30X250 Cs U22 20% Bo4Na E / Box Vishay
70M1873
Rssd 30X250 Cs U22 20% Bo4Na E / Box Vishay 70M1873
RSSD 30X250 CS U22 20% BO4NA e / BOX

RSSD 30X250 CS U22 20% BO4NA e / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RSSD30250CR220MB00-ND 70M1873
Product Name Adjustable Power Resistor Rssd 30X250 Cs U22 20% Bo4Na E / Box Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details