Vishay Precision Group Adjustable Power Resistor RSSD25168C2200JB04

Description
"220 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet
Description
"220 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD25168C2200JB04-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD25168C2200JB04-ND
Adjustable Power Resistor 716-RSSD25168C2200JB04-ND
"220 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

"220 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

Buy Now Datasheet
Rssd 25X168 Cs 220U 5% Bo4 E / Box Vishay - 70M1802 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 25X168 Cs 220U 5% Bo4 E / Box Vishay
70M1802
Rssd 25X168 Cs 220U 5% Bo4 E / Box Vishay 70M1802
RSSD 25X168 CS 220U 5% BO4 e / BOX

RSSD 25X168 CS 220U 5% BO4 e / BOX

Supplier's Site
Adjustable Power Resistor - RSSD25168C2200JB04 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD25168C2200JB04
Adjustable Power Resistor RSSD25168C2200JB04
ADJ PWR RES 220 OHM 200W CHAS MT

ADJ PWR RES 220 OHM 200W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Power Resistors
Product Number 716-RSSD25168C2200JB04-ND 70M1802 RSSD25168C2200JB04
Product Name Adjustable Power Resistor Rssd 25X168 Cs 220U 5% Bo4 E / Box Vishay Adjustable Power Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
10W Resistor - 52-RN73H1JTTD3302B25 - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thin Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 33000 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details