4.7 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
4.7 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
4.7 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
RES SMD 4.7K OHM 0.1% 1/20W 0201
RES, 4K7, 0.1%, 0.05W, THIN FILM, 0201; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 4K7, 0.1%, 0.05W, THIN FILM, 0201; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 4K7, 0.1%, 0.05W, THIN FILM, 0201 ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 13-RT0201BRD074K7LCT-ND | RT0201BRD074K7L | 58AK6145 | 47AK3969 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 4K7, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo | Res, 4K7, 0.1%, 0.05W, Thin Film, 0201 Rohs Compliant Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201; 0201 [0603 Metric] | 0201 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |