Vishay Precision Group Adjustable Power Resistor RSSD30250A22R0JB06

Description
"22 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
Request a Quote Datasheet
Description
"22 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - RSSD-22B-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
RSSD-22B-ND
Adjustable Power Resistor RSSD-22B-ND
"22 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"

"22 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"

Buy Now Datasheet
Adjustable Resistors - 7887784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adjustable Resistors
7887784
Adjustable Resistors 7887784
Vishay RSSD30250A22R0JB06

Vishay RSSD30250A22R0JB06

Supplier's Site
Through Hole Wirewound Resistor, Rssd Series, 22 Ohm, 280 W, 5%, Tubular, 75Ppm/ C Rohs Compliant Vishay - 24M7028 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Rssd Series, 22 Ohm, 280 W, 5%, Tubular, 75Ppm/ C Rohs Compliant Vishay
24M7028
Through Hole Wirewound Resistor, Rssd Series, 22 Ohm, 280 W, 5%, Tubular, 75Ppm/ C Rohs Compliant Vishay 24M7028
Through Hole Wirewound Resistor, RSSD Series, 22 ohm, 280 W, 5%, Tubular, 75ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, RSSD Series, 22 ohm, 280 W, 5%, Tubular, 75ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet
Adjustable Power Resistor - RSSD30250A22R0JB06 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD30250A22R0JB06
Adjustable Power Resistor RSSD30250A22R0JB06
ADJ PWR RES 22 OHM 280W CHAS MT

ADJ PWR RES 22 OHM 280W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Power Resistors
Product Number RSSD-22B-ND 7887784 24M7028 RSSD30250A22R0JB06
Product Name Adjustable Power Resistor Adjustable Resistors Through Hole Wirewound Resistor, Rssd Series, 22 Ohm, 280 W, 5%, Tubular, 75Ppm/ C Rohs Compliant Vishay Adjustable Power Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Radial Leads; Ba25 ThroughHole Chassis Mount
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data