Vishay Precision Group Adjustable Power Resistor RSSD50373C12R0JB01

Description
"12 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
Request a Quote Datasheet
Description
"12 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD50373C12R0JB01-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD50373C12R0JB01-ND
Adjustable Power Resistor 716-RSSD50373C12R0JB01-ND
"12 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"

"12 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"

Buy Now Datasheet
Rssd 50X373 Cs 12U 5% Bo1 E / Box Vishay - 70M1970 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 50X373 Cs 12U 5% Bo1 E / Box Vishay
70M1970
Rssd 50X373 Cs 12U 5% Bo1 E / Box Vishay 70M1970
RSSD 50X373 CS 12U 5% BO1 e / BOX

RSSD 50X373 CS 12U 5% BO1 e / BOX

Supplier's Site
Adjustable Power Resistor - RSSD50373C12R0JB01 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD50373C12R0JB01
Adjustable Power Resistor RSSD50373C12R0JB01
ADJ PWR RES 12 OHM 600W CHAS MT

ADJ PWR RES 12 OHM 600W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Power Resistors
Product Number 716-RSSD50373C12R0JB01-ND 70M1970 RSSD50373C12R0JB01
Product Name Adjustable Power Resistor Rssd 50X373 Cs 12U 5% Bo1 E / Box Vishay Adjustable Power Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers