10 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
RES 10K OHM 0.1% 1/20W 0201
RES 10K OHM 0.1% 1/20W 0201
RES 10K OHM 0.1% 1/20W 0201 Product overview: RT0201BRD0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0201BRD0710KL can be used for catalog matching and distributor lookup.
RES, 10K, 0.1%, 0.05W, THIN FILM, 0201; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 10K, 0.1%, 0.05W, THIN FILM, 0201; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES 10K OHM 0.1% 1/20W 0201
RES 10K OHM 0.1% 1/20W 0201
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 13-RT0201BRD0710KLTR-ND | 52-RT0201BRD0710KL | 58AK6141 | RT0201BRD0710KL | RT0201BRD0710KL |
| Product Name | Chip Resistor - Surface Mount | 20W Resistor | Res, 10K, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201 (0603 Metric) | 0201; 0201 [0603 Metric] | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |