Vishay Precision Group 4.7 OHM 280W Resistor RSSD30250A4R70KB06

Description
ADJ PWR RES 4.7 OHM 280W CHAS MT Product overview: RSSD30250A4R70KB06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 280W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 280W, Adjustable Power Resistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 83-RSSD30250A4R70KB0 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ADJ PWR RES 4.7 OHM 280W CHAS MT Product overview: RSSD30250A4R70KB06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 280W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 280W, Adjustable Power Resistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 83-RSSD30250A4R70KB0 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7 OHM 280W Resistor - 83-RSSD30250A4R70KB06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7 OHM 280W Resistor
83-RSSD30250A4R70KB06
4.7 OHM 280W Resistor 83-RSSD30250A4R70KB06
ADJ PWR RES 4.7 OHM 280W CHAS MT Product overview: RSSD30250A4R70KB06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 280W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 280W, Adjustable Power Resistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 83-RSSD30250A4R70KB0 6 can be used for catalog matching and distributor lookup.

ADJ PWR RES 4.7 OHM 280W CHAS MT Product overview: RSSD30250A4R70KB06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 280W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 280W, Adjustable Power Resistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 83-RSSD30250A4R70KB06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Adjustable Resistors - 7887797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adjustable Resistors
7887797
Adjustable Resistors 7887797
Vishay RSSD30250A4R70KB06

Vishay RSSD30250A4R70KB06

Supplier's Site
Adjustable Power Resistor - 716-RSSD30250A4R70KB06-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD30250A4R70KB06-ND
Adjustable Power Resistor 716-RSSD30250A4R70KB06-ND
"4.7 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"

"4.7 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"

Buy Now Datasheet
Through Hole Wirewound Resistor, Rssd Series, 4.7 Ohm, 280 W, 10%, Tubular, 75Ppm/ C Rohs Compliant Vishay - 24M7030 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Rssd Series, 4.7 Ohm, 280 W, 10%, Tubular, 75Ppm/ C Rohs Compliant Vishay
24M7030
Through Hole Wirewound Resistor, Rssd Series, 4.7 Ohm, 280 W, 10%, Tubular, 75Ppm/ C Rohs Compliant Vishay 24M7030
Through Hole Wirewound Resistor, RSSD Series, 4.7 ohm, 280 W, 10%, Tubular, 75ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, RSSD Series, 4.7 ohm, 280 W, 10%, Tubular, 75ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 83-RSSD30250A4R70KB06 7887797 716-RSSD30250A4R70KB06-ND 24M7030
Product Name 4.7 OHM 280W Resistor Adjustable Resistors Adjustable Power Resistor Through Hole Wirewound Resistor, Rssd Series, 4.7 Ohm, 280 W, 10%, Tubular, 75Ppm/ C Rohs Compliant Vishay
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Radial, 3 Lead, Tubular Radial Leads; Ba25 Bolt-on Chassis; Radial, 3 Lead, Tubular ThroughHole
Resistance Range 4.7 ohms 4.7 ohms
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Operating Temperature -55 to 450 C (-67 to 842 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers