Vishay Precision Group Adjustable Power Resistor RSSD25168C1R50KB04

Description
"1.5 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet
Description
"1.5 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD25168C1R50KB04-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD25168C1R50KB04-ND
Adjustable Power Resistor 716-RSSD25168C1R50KB04-ND
"1.5 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

"1.5 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - RSSD25168C1R50KB04 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD25168C1R50KB04
Adjustable Power Resistor RSSD25168C1R50KB04
ADJ PWR RES 1.5 OHM 200W CHAS MT

ADJ PWR RES 1.5 OHM 200W CHAS MT

Supplier's Site Datasheet
Rssd 25X168 Cs 1U5 10% Bo4 E / Box Vishay - 70M1786 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 25X168 Cs 1U5 10% Bo4 E / Box Vishay
70M1786
Rssd 25X168 Cs 1U5 10% Bo4 E / Box Vishay 70M1786
RSSD 25X168 CS 1U5 10% BO4 e / BOX

RSSD 25X168 CS 1U5 10% BO4 e / BOX

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors
Product Number 716-RSSD25168C1R50KB04-ND RSSD25168C1R50KB04 70M1786
Product Name Adjustable Power Resistor Adjustable Power Resistor Rssd 25X168 Cs 1U5 10% Bo4 E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details