Vishay Precision Group Adjustable Power Resistor RSSD40370A10R0JB00

Description
"10 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
Request a Quote Datasheet
Description
"10 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD40370A10R0JB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD40370A10R0JB00-ND
Adjustable Power Resistor 716-RSSD40370A10R0JB00-ND
"10 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"

"10 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"

Buy Now Datasheet
Rssd 40X370 An 10U 5% Bo2Na E / Box Vishay - 70M1920 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 40X370 An 10U 5% Bo2Na E / Box Vishay
70M1920
Rssd 40X370 An 10U 5% Bo2Na E / Box Vishay 70M1920
RSSD 40X370 AN 10U 5% BO2NA e / BOX

RSSD 40X370 AN 10U 5% BO2NA e / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RSSD40370A10R0JB00-ND 70M1920
Product Name Adjustable Power Resistor Rssd 40X370 An 10U 5% Bo2Na E / Box Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers