RES 30K OHM 0.1% 1/20W 0201 Product overview: RT0201BRD0730KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0201BRD0730KL can be used for catalog matching and distributor lookup.
RES 30K OHM 0.1% 1/20W 0201
RES, 30K, 0.1%, 0.05W, THIN FILM, 0201; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 30K, 0.1%, 0.05W, THIN FILM, 0201; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-RT0201BRD0730KL | 13-RT0201BRD0730KL-ND | RT0201BRD0730KL | 59AK4271 |
| Product Name | 20W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 30K, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo |
| Technology / Construction | Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0201 (0603 Metric) | 0201; 0201 | 0201; 0201 [0603 Metric] | |
| Resistance Range | 30000 ohms | 30000 ohms | 30000 ohms | |
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |