Vishay Precision Group Adjustable Power Resistor RSSD30250C27R0JB04

Description
"27 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
Request a Quote Datasheet
Description
"27 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD30250C27R0JB04-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD30250C27R0JB04-ND
Adjustable Power Resistor 716-RSSD30250C27R0JB04-ND
"27 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"

"27 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - RSSD30250C27R0JB04 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD30250C27R0JB04
Adjustable Power Resistor RSSD30250C27R0JB04
ADJ PWR RES 27 OHM 280W CHAS MT

ADJ PWR RES 27 OHM 280W CHAS MT

Supplier's Site Datasheet
Rssd 30X250 Cs 27U 5% Bo4 E / Box Vishay - 70M1892 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 30X250 Cs 27U 5% Bo4 E / Box Vishay
70M1892
Rssd 30X250 Cs 27U 5% Bo4 E / Box Vishay 70M1892
RSSD 30X250 CS 27U 5% BO4 e / BOX

RSSD 30X250 CS 27U 5% BO4 e / BOX

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors
Product Number 716-RSSD30250C27R0JB04-ND RSSD30250C27R0JB04 70M1892
Product Name Adjustable Power Resistor Adjustable Power Resistor Rssd 30X250 Cs 27U 5% Bo4 E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176399-6 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details