Vishay Precision Group 10 Ohm 280W Resistor RSSD30250A10R0JB06

Description
Res Wirewound 10 Ohm 5% 280W ±75ppm/°C Vitreous RDL Lug Bolt-On Box Product overview: RSSD30250A10R0JB06 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 280W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 280W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RSSD30250A10R0JB0 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 5% 280W ±75ppm/°C Vitreous RDL Lug Bolt-On Box Product overview: RSSD30250A10R0JB06 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 280W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 280W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RSSD30250A10R0JB0 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Ohm 280W Resistor - 54-RSSD30250A10R0JB06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 280W Resistor
54-RSSD30250A10R0JB06
10 Ohm 280W Resistor 54-RSSD30250A10R0JB06
Res Wirewound 10 Ohm 5% 280W ±75ppm/°C Vitreous RDL Lug Bolt-On Box Product overview: RSSD30250A10R0JB06 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 280W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 280W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RSSD30250A10R0JB0 6 can be used for catalog matching and distributor lookup.

Res Wirewound 10 Ohm 5% 280W ±75ppm/°C Vitreous RDL Lug Bolt-On Box Product overview: RSSD30250A10R0JB06 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 280W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 280W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RSSD30250A10R0JB06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Adjustable Resistors - 7887781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adjustable Resistors
7887781
Adjustable Resistors 7887781
Vishay RSSD30250A10R0JB06

Vishay RSSD30250A10R0JB06

Supplier's Site
Adjustable Power Resistor - RSSD-10B-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
RSSD-10B-ND
Adjustable Power Resistor RSSD-10B-ND
"10 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"

"10 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"

Buy Now Datasheet
Through Hole Wirewound Resistor, Rssd Series, 10 Ohm, 280 W, 5%, Tubular, 75Ppm/ C Rohs Compliant Vishay - 24M7027 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Rssd Series, 10 Ohm, 280 W, 5%, Tubular, 75Ppm/ C Rohs Compliant Vishay
24M7027
Through Hole Wirewound Resistor, Rssd Series, 10 Ohm, 280 W, 5%, Tubular, 75Ppm/ C Rohs Compliant Vishay 24M7027
Through Hole Wirewound Resistor, RSSD Series, 10 ohm, 280 W, 5%, Tubular, 75ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, RSSD Series, 10 ohm, 280 W, 5%, Tubular, 75ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet
Adjustable Power Resistor - RSSD30250A10R0JB06 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD30250A10R0JB06
Adjustable Power Resistor RSSD30250A10R0JB06
ADJ PWR RES 10 OHM 280W CHAS MT

ADJ PWR RES 10 OHM 280W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Power Resistors
Product Number 54-RSSD30250A10R0JB06 7887781 RSSD-10B-ND 24M7027 RSSD30250A10R0JB06
Product Name 10 Ohm 280W Resistor Adjustable Resistors Adjustable Power Resistor Through Hole Wirewound Resistor, Rssd Series, 10 Ohm, 280 W, 5%, Tubular, 75Ppm/ C Rohs Compliant Vishay Adjustable Power Resistor
Standards and Certifications RoHS RoHS; No RoHS
Technology / Construction Wire wound Wirewound
Mounting / Packaging Radial Leads; Ba25 Bolt-on Chassis; Radial, 3 Lead, Tubular ThroughHole Chassis Mount
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1630024-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details