Vishay Precision Group Adjustable Power Resistor RSSD25168C47R0JB00

Description
"47 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet
Description
"47 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD25168C47R0JB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD25168C47R0JB00-ND
Adjustable Power Resistor 716-RSSD25168C47R0JB00-ND
"47 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

"47 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

Buy Now Datasheet
Rssd 25X168 Cs 47U 5% Bo4Na E / Box Vishay - 70M1810 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 25X168 Cs 47U 5% Bo4Na E / Box Vishay
70M1810
Rssd 25X168 Cs 47U 5% Bo4Na E / Box Vishay 70M1810
RSSD 25X168 CS 47U 5% BO4NA e / BOX

RSSD 25X168 CS 47U 5% BO4NA e / BOX

Supplier's Site
Adjustable Power Resistor - RSSD25168C47R0JB00 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD25168C47R0JB00
Adjustable Power Resistor RSSD25168C47R0JB00
ADJ PWR RES 47 OHM 200W CHAS MT

ADJ PWR RES 47 OHM 200W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Power Resistors
Product Number 716-RSSD25168C47R0JB00-ND 70M1810 RSSD25168C47R0JB00
Product Name Adjustable Power Resistor Rssd 25X168 Cs 47U 5% Bo4Na E / Box Vishay Adjustable Power Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details