Yageo USA Chip Resistor - Surface Mount RT0201BRE073K32L

Description
3.32 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
3.32 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0201BRE073K32L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0201BRE073K32L-ND
Chip Resistor - Surface Mount RT0201BRE073K32L-ND
3.32 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film

3.32 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 3K32, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo - 59AK6352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo
59AK6352
Res, 3K32, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo 59AK6352
RES, 3K32, 0.1%, 0.05W, THIN FILM, 0201; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K32, 0.1%, 0.05W, THIN FILM, 0201; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K32, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo - 59AK2167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo
59AK2167
Res, 3K32, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo 59AK2167
RES, 3K32, 0.1%, 0.05W, THIN FILM, 0201; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K32, 0.1%, 0.05W, THIN FILM, 0201; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0201BRE073K32L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT0201BRE073K32L
Chip Resistor - Surface Mount RT0201BRE073K32L
RES SMD 3.32KOHM 0.1% 1/20W 0201

RES SMD 3.32KOHM 0.1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT0201BRE073K32L-ND 59AK6352 RT0201BRE073K32L
Product Name Chip Resistor - Surface Mount Res, 3K32, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4422FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers