Vishay Precision Group Adjustable Power Resistor RSSD50373C2R20KB01

Description
"2.2 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
Request a Quote Datasheet
Description
"2.2 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD50373C2R20KB01-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD50373C2R20KB01-ND
Adjustable Power Resistor 716-RSSD50373C2R20KB01-ND
"2.2 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"

"2.2 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - RSSD50373C2R20KB01 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD50373C2R20KB01
Adjustable Power Resistor RSSD50373C2R20KB01
ADJ PWR RES 2.2 OHM 600W CHAS MT

ADJ PWR RES 2.2 OHM 600W CHAS MT

Supplier's Site Datasheet
Rssd 50X373 Cs 2U2 10% Bo1 E / Box Vishay - 70M1977 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 50X373 Cs 2U2 10% Bo1 E / Box Vishay
70M1977
Rssd 50X373 Cs 2U2 10% Bo1 E / Box Vishay 70M1977
RSSD 50X373 CS 2U2 10% BO1 e / BOX

RSSD 50X373 CS 2U2 10% BO1 e / BOX

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors
Product Number 716-RSSD50373C2R20KB01-ND RSSD50373C2R20KB01 70M1977
Product Name Adjustable Power Resistor Adjustable Power Resistor Rssd 50X373 Cs 2U2 10% Bo1 E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers