Yageo USA Chip Resistor - Surface Mount RT0201DRD072K4L

Description
RES 2.4K OHM 0.5% 1/20W 0201
Request a Quote Datasheet
Description
RES 2.4K OHM 0.5% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0201DRD072K4L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0201DRD072K4L-ND
Chip Resistor - Surface Mount 13-RT0201DRD072K4L-ND
RES 2.4K OHM 0.5% 1/20W 0201

RES 2.4K OHM 0.5% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0201DRD072K4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0201DRD072K4L
Chip Resistor - Surface Mount RT0201DRD072K4L
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 13-RT0201DRD072K4L-ND RT0201DRD072K4L
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1783FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details