Yageo USA Chip Resistor - Surface Mount RT0201BRD073KL

Description
3 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
3 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0201BRD073KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0201BRD073KL-ND
Chip Resistor - Surface Mount RT0201BRD073KL-ND
3 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film

3 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0201BRD073KL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT0201BRD073KL
Chip Resistor - Surface Mount RT0201BRD073KL
RES 3K OHM 0.1% 1/20W 0201

RES 3K OHM 0.1% 1/20W 0201

Supplier's Site Datasheet
Res, 3K, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo - 58AK3616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo
58AK3616
Res, 3K, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo 58AK3616
RES, 3K, 0.1%, 0.05W, THIN FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K, 0.1%, 0.05W, THIN FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo - 58AK6144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo
58AK6144
Res, 3K, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo 58AK6144
RES, 3K, 0.1%, 0.05W, THIN FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K, 0.1%, 0.05W, THIN FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0201BRD073KL-ND RT0201BRD073KL 58AK3616
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-2176068-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details