Yageo USA Chip Resistor - Surface Mount RT0201BRD07100RL

Description
RES SMD 100 OHM 0.1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 100 OHM 0.1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0201BRD07100RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0201BRD07100RLCT-ND
Chip Resistor - Surface Mount 13-RT0201BRD07100RLCT-ND
RES SMD 100 OHM 0.1% 1/20W 0201

RES SMD 100 OHM 0.1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0201BRD07100RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0201BRD07100RLDKR-ND
Chip Resistor - Surface Mount 13-RT0201BRD07100RLDKR-ND
RES SMD 100 OHM 0.1% 1/20W 0201

RES SMD 100 OHM 0.1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0201BRD07100RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0201BRD07100RLTR-ND
Chip Resistor - Surface Mount 13-RT0201BRD07100RLTR-ND
100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film

100 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0201BRD07100RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0201BRD07100RL
Resistors - Chip Resistor - Surface Mount RT0201BRD07100RL
RES SMD 100 OHM 0.1% 1/20W 0201

RES SMD 100 OHM 0.1% 1/20W 0201

Supplier's Site
Res, 100R, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo - 59AK6346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo
59AK6346
Res, 100R, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo 59AK6346
RES, 100R, 0.1%, 0.05W, THIN FILM, 0201; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 0.1%, 0.05W, THIN FILM, 0201; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo - 58AK8019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo
58AK8019
Res, 100R, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo 58AK8019
RES, 100R, 0.1%, 0.05W, THIN FILM, 0201; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 0.1%, 0.05W, THIN FILM, 0201; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0201BRD07100RLCT-ND RT0201BRD07100RL 59AK6346
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 100R, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details