Vishay Precision Group Adjustable Power Resistor RSSD40370A1R20KB00

Description
"1.2 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
Request a Quote Datasheet
Description
"1.2 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD40370A1R20KB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD40370A1R20KB00-ND
Adjustable Power Resistor 716-RSSD40370A1R20KB00-ND
"1.2 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"

"1.2 Ohms 450W Slide Adjustable Power Resistor Chassis Mount 1.693"" OD, 0.878"" ID (43.00mm x 22.30mm) 14.567"" (370.00mm) Length"

Buy Now Datasheet
Rssd 40X370 An 1U2 10% Bo2Na E / Box Vishay - 70M1915 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 40X370 An 1U2 10% Bo2Na E / Box Vishay
70M1915
Rssd 40X370 An 1U2 10% Bo2Na E / Box Vishay 70M1915
RSSD 40X370 AN 1U2 10% BO2NA e / BOX

RSSD 40X370 AN 1U2 10% BO2NA e / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RSSD40370A1R20KB00-ND 70M1915
Product Name Adjustable Power Resistor Rssd 40X370 An 1U2 10% Bo2Na E / Box Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 10 ohms
View Details