Vishay Precision Group Adjustable Power Resistor RSSD50373A1300JB01

Description
"130 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
Request a Quote Datasheet
Description
"130 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD50373A1300JB01-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD50373A1300JB01-ND
Adjustable Power Resistor 716-RSSD50373A1300JB01-ND
"130 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"

"130 Ohms 600W Slide Adjustable Power Resistor Chassis Mount 2.087"" OD, 1.067"" ID (53.00mm x 27.10mm) 14.685"" (373.00mm) Length"

Buy Now Datasheet
Rssd 50X373 An 130U 5% Bo1 E / Box Vishay - 09N2726 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 50X373 An 130U 5% Bo1 E / Box Vishay
09N2726
Rssd 50X373 An 130U 5% Bo1 E / Box Vishay 09N2726
RSSD 50X373 AN 130U 5% BO1 e / BOX

RSSD 50X373 AN 130U 5% BO1 e / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RSSD50373A1300JB01-ND 09N2726
Product Name Adjustable Power Resistor Rssd 50X373 An 130U 5% Bo1 E / Box Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 30 ohms
View Details