Yageo USA Chip Resistor - Surface Mount RT0201BRE0710RL

Description
RES 10 OHM 0.1% 1/20W 0201
Request a Quote Datasheet
Description
RES 10 OHM 0.1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0201BRE0710RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0201BRE0710RLCT-ND
Chip Resistor - Surface Mount 13-RT0201BRE0710RLCT-ND
RES 10 OHM 0.1% 1/20W 0201

RES 10 OHM 0.1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0201BRE0710RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0201BRE0710RLTR-ND
Chip Resistor - Surface Mount 13-RT0201BRE0710RLTR-ND
10 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film

10 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0201BRE0710RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0201BRE0710RLDKR-ND
Chip Resistor - Surface Mount 13-RT0201BRE0710RLDKR-ND
RES 10 OHM 0.1% 1/20W 0201

RES 10 OHM 0.1% 1/20W 0201

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-RT0201BRE0710RLCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details