Vishay Precision Group Adjustable Power Resistor RSSD25168AR680MB00

Description
"680 mOhms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet
Description
"680 mOhms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD25168AR680MB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD25168AR680MB00-ND
Adjustable Power Resistor 716-RSSD25168AR680MB00-ND
"680 mOhms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

"680 mOhms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

Buy Now Datasheet
Rssd 25X168 An U68 20% Bo6Na E / Box Vishay - 70M1730 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 25X168 An U68 20% Bo6Na E / Box Vishay
70M1730
Rssd 25X168 An U68 20% Bo6Na E / Box Vishay 70M1730
RSSD 25X168 AN U68 20% BO6NA e / BOX

RSSD 25X168 AN U68 20% BO6NA e / BOX

Supplier's Site
Adjustable Power Resistor - RSSD25168AR680MB00 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD25168AR680MB00
Adjustable Power Resistor RSSD25168AR680MB00
ADJ PWR RES 680M OHM 200W CHAS

ADJ PWR RES 680M OHM 200W CHAS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Power Resistors
Product Number 716-RSSD25168AR680MB00-ND 70M1730 RSSD25168AR680MB00
Product Name Adjustable Power Resistor Rssd 25X168 An U68 20% Bo6Na E / Box Vishay Adjustable Power Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details