Yageo USA Chip Resistor - Surface Mount RT0201BRE073KL

Description
3 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
3 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0201BRE073KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0201BRE073KL-ND
Chip Resistor - Surface Mount RT0201BRE073KL-ND
3 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film

3 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0201BRE073KL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT0201BRE073KL
Chip Resistor - Surface Mount RT0201BRE073KL
RES SMD 3K OHM 0.1% 1/20W 0201

RES SMD 3K OHM 0.1% 1/20W 0201

Supplier's Site Datasheet
Res, 3K, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo - 59AK2166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo
59AK2166
Res, 3K, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo 59AK2166
RES, 3K, 0.1%, 0.05W, THIN FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K, 0.1%, 0.05W, THIN FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo - 58AK4944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo
58AK4944
Res, 3K, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo 58AK4944
RES, 3K, 0.1%, 0.05W, THIN FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K, 0.1%, 0.05W, THIN FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0201BRE073KL-ND RT0201BRE073KL 59AK2166
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573235 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details