Yageo USA Chip Resistor - Surface Mount RT0201BRD074K99L

Description
RES 4.99K OHM 0.1% 1/20W 0201
Request a Quote Datasheet
Description
RES 4.99K OHM 0.1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0201BRD074K99LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0201BRD074K99LCT-ND
Chip Resistor - Surface Mount 13-RT0201BRD074K99LCT-ND
RES 4.99K OHM 0.1% 1/20W 0201

RES 4.99K OHM 0.1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0201BRD074K99LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0201BRD074K99LDKR-ND
Chip Resistor - Surface Mount 13-RT0201BRD074K99LDKR-ND
RES 4.99K OHM 0.1% 1/20W 0201

RES 4.99K OHM 0.1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0201BRD074K99LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0201BRD074K99LTR-ND
Chip Resistor - Surface Mount 13-RT0201BRD074K99LTR-ND
4.99 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film

4.99 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 4K99, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo - 59AK2163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo
59AK2163
Res, 4K99, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo 59AK2163
RES, 4K99, 0.1%, 0.05W, THIN FILM, 0201; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.05W, THIN FILM, 0201; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo - 59AK2164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo
59AK2164
Res, 4K99, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo 59AK2164
RES, 4K99, 0.1%, 0.05W, THIN FILM, 0201; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K99, 0.1%, 0.05W, THIN FILM, 0201; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0201BRD074K99L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT0201BRD074K99L
Chip Resistor - Surface Mount RT0201BRD074K99L
RES 4.99K OHM 0.1% 1/20W 0201

RES 4.99K OHM 0.1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0201BRD074K99LCT-ND 59AK2163 RT0201BRD074K99L
Product Name Chip Resistor - Surface Mount Res, 4K99, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers