Yageo USA Chip Resistor - Surface Mount RT0201BRE072K2L

Description
RES 2.2K OHM 0.1% 1/20W 0201
Request a Quote Datasheet
Description
RES 2.2K OHM 0.1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0201BRE072K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0201BRE072K2L-ND
Chip Resistor - Surface Mount 13-RT0201BRE072K2L-ND
RES 2.2K OHM 0.1% 1/20W 0201

RES 2.2K OHM 0.1% 1/20W 0201

Buy Now Datasheet
Res, 2K2, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo - 58AK3618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo
58AK3618
Res, 2K2, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo 58AK3618
RES, 2K2, 0.1%, 0.05W, THIN FILM, 0201; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K2, 0.1%, 0.05W, THIN FILM, 0201; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo - 59AK6351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo
59AK6351
Res, 2K2, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo 59AK6351
RES, 2K2, 0.1%, 0.05W, THIN FILM, 0201; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K2, 0.1%, 0.05W, THIN FILM, 0201; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RT0201BRE072K2L-ND 58AK3618
Product Name Chip Resistor - Surface Mount Res, 2K2, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data