8.06 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
8.06 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
8.06 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
RES, 8K06, 0.1%, 0.05W, THIN FILM, 0201; Resistance:8.06kohm;
RES, 8K06, 0.1%, 0.05W, THIN FILM, 0201; Resistance:8.06kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | YAG5808CT-ND | 59AK4273 |
| Product Name | Chip Resistor - Surface Mount | Res, 8K06, 0.1%, 0.05W, Thin Film, 0201; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201; 0201 [0603 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |