Vishay Precision Group Adjustable Power Resistor RSSD30250A82R0JB00

Description
"82 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
Request a Quote Datasheet
Description
"82 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD30250A82R0JB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD30250A82R0JB00-ND
Adjustable Power Resistor 716-RSSD30250A82R0JB00-ND
"82 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"

"82 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"

Buy Now Datasheet
Rssd 30X250 An 82U 5% Bo6Na E / Box Vishay - 70M1871 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 30X250 An 82U 5% Bo6Na E / Box Vishay
70M1871
Rssd 30X250 An 82U 5% Bo6Na E / Box Vishay 70M1871
RSSD 30X250 AN 82U 5% BO6NA e / BOX

RSSD 30X250 AN 82U 5% BO6NA e / BOX

Supplier's Site
Adjustable Power Resistor - RSSD30250A82R0JB00 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD30250A82R0JB00
Adjustable Power Resistor RSSD30250A82R0JB00
ADJ PWR RES 82 OHM 280W CHAS MT

ADJ PWR RES 82 OHM 280W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Power Resistors
Product Number 716-RSSD30250A82R0JB00-ND 70M1871 RSSD30250A82R0JB00
Product Name Adjustable Power Resistor Rssd 30X250 An 82U 5% Bo6Na E / Box Vishay Adjustable Power Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details