ADJ PWR RES 100 OHM 280W CHAS MT Product overview: RSSD30250A1000JB06 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 280W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 280W, Adjustable Power Resistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 83-RSSD30250A1000JB0
"100 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length"
Through Hole Resistor, RSSD Series, 100 ohm, 280 W, 5%, Tubular RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 83-RSSD30250A1000JB06 | 7887772 | 716-RSSD30250A1000JB06-ND | 04M4227 |
| Product Name | 100 OHM 280W Resistor | Adjustable Resistors | Adjustable Power Resistor | Through Hole Resistor, Rssd Series, 100 Ohm, 280 W, 5%, Tubular Rohs Compliant Vishay |
| Technology / Construction | Wirewound | Wire wound | ||
| Mounting / Packaging | Radial, 3 Lead, Tubular | Radial Leads; Ba25 | Bolt-on Chassis; Radial, 3 Lead, Tubular | ThroughHole |
| Resistance Range | 100 ohms | 100 ohms | ||
| Temperature Coefficient | 75 ±ppm/°C | |||
| Operating Temperature | -55 to 450 C (-67 to 842 F) |