Vishay Precision Group Adjustable Power Resistor RSSD25168C15R0JB00

Description
"15 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet
Description
"15 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 716-RSSD25168C15R0JB00-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
716-RSSD25168C15R0JB00-ND
Adjustable Power Resistor 716-RSSD25168C15R0JB00-ND
"15 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

"15 Ohms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - RSSD25168C15R0JB00 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
RSSD25168C15R0JB00
Adjustable Power Resistor RSSD25168C15R0JB00
ADJ PWR RES 15 OHM 200W CHAS MT

ADJ PWR RES 15 OHM 200W CHAS MT

Supplier's Site Datasheet
Rssd 25X168 Cs 15U 5% Bo4Na E / Box Vishay - 70M1791 - Newark, An Avnet Company
Chicago, IL, United States
Rssd 25X168 Cs 15U 5% Bo4Na E / Box Vishay
70M1791
Rssd 25X168 Cs 15U 5% Bo4Na E / Box Vishay 70M1791
RSSD 25X168 CS 15U 5% BO4NA e / BOX

RSSD 25X168 CS 15U 5% BO4NA e / BOX

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors
Product Number 716-RSSD25168C15R0JB00-ND RSSD25168C15R0JB00 70M1791
Product Name Adjustable Power Resistor Adjustable Power Resistor Rssd 25X168 Cs 15U 5% Bo4Na E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details