The DMT3-402-3.7 is a toroidal output choke designed for use in switching power supplies, with a minimum inductance of 402 µH at a rated DC current of 3.7 A and a maximum DC resistance of 0.279 Ω. It has a typical saturation frequency of 1.25 MHz and operates within a temperature range of -40°C to +85°C. The component features a tin-silver over copper termination and meets UL1446 Class B (130°C) insulation system standards. Its dimensions are up to 1.9 mm in height, 1.80 mm in length, and 0.95 mm in width, with a weight between 90.2 and 100.5 grams.
Power // Shielded-Inductors // High-current-radial-
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT3-402-3.7 |
| Product Name | DMT3-402-3.7 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| DCR | 0.2800 ohms |
| Rated DC Current | 3700 milliamps |