The CMA1609-225LD is a surface mount common mode choke designed for automotive and industrial power line applications, offering suppression of high frequency common mode noise up to 100 MHz with an isolation voltage of 1500 Vrms. It has a common mode impedance of 8.5 kΩ at 1.8 MHz, an inductance of 2.2 mH, and a rated current of 1.4 A. The component measures 16.38 mm in length, 14.22 mm in width, and 8.9 mm in height, and is AEC-Q200 qualified for operation from -40°C to +125°C ambient temperature with a maximum part temperature of +155°C. It is supplied on a 13-inch tape and reel with 350 parts per reel.
The CMA family of automotive qualified common mode chokes provide high current capability, high frequency noise suppression, and high isolation voltage for automotive power electronics. Suitable for inverters, motor drives, onboard chargers, as well as telecom and industrial applications, the CMA series complements the Cx common mode choke series with AEC qualified reliability.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMA1609-225 |
| Product Name | CMA Family Automotive SMT Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Toroid |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 1430 microH |