The DMT2-49-8 is a toroidal output choke designed for use in switching power supplies, with a minimum inductance of 49 µH at rated current and a typical inductance of 114 µH at 100 kHz with no DC bias. It supports a rated DC current of 8.0 A with a maximum DCR of 0.04 Ω and a self-resonant frequency of 6.13 MHz. The component features a tin-silver over copper termination and operates within a temperature range of -40°C to +85°C. Its dimensions are 1.6/40.6 mm in height, 1.6/40.6 mm in length, and 0.9/22.9 mm in width, with pin spacing of 0.90/22.9 mm for pins 1 and 4 and 0.60/15.2 mm for pins 1 and 4. The device meets UL1446 Class B (130°C) insulation system requirements and uses UL94V-0 rated plastic materials.
Power // Shielded-Inductors // High-current-radial-
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT2-49-8 |
| Product Name | DMT2-49-8 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| DCR | 0.0400 ohms |
| Rated DC Current | 8000 milliamps |