The DMT2-80-6.3 is a toroidal output choke designed for use in switching power supplies, with a minimum inductance of 80 µH at rated current and a typical inductance of 185 µH at 100 kHz and 0 Adc. It handles a DC current rating of 6.3 A with a maximum DC resistance of 0.05 Ω and a self-resonant frequency of 4.46 MHz. The component features a tin-silver over copper termination, operates within a temperature range of -40°C to +85°C, and complies with UL1446 Class B (130°C) insulation and UL94V-0 plastic material standards. Its physical dimensions are 1.6 mm max height, 1.6 mm max length, 0.9 mm max width, with pin spacing of 0.90 mm for pins 1 and 4 and 0.60 mm for pins 1 and 4. The part weighs between 48.7 g and 56.3 g.
Power // Shielded-Inductors // High-current-radial-
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT2-80-6.3 |
| Product Name | DMT2-80-6.3 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| DCR | 0.0500 ohms |
| Rated DC Current | 6300 milliamps |