The Coilcraft DC1012-823 is a through-hole power inductor designed for DC-DC converter and ripple filter applications. It has an inductance of 82 µH ±10%, a maximum DC resistance of 0.20 ohms, a typical self-resonant frequency of 6.0 MHz, and a saturated current rating of 1.75 A at 10% inductance drop. The RMS current rating is 1.5 A for a 20°C temperature rise and 1.7 A for a 40°C rise. The component measures 15.2 mm max in height and 10.0 mm max in diameter, with lead spacing of 5.0 mm ±0.5 mm. It operates from -40°C to +85°C at rated current, with derating above +85°C to +125°C. The termination is RoHS-compliant tin-silver over tin over copper over steel. The device is supplied in trays of 100 parts.
Coilcraft DC1012 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DC1012-823 |
| Product Name | DC1012 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| Inductance Range | 82 microH |
| DCR | 0.2000 ohms |
| SRF | 6 MHz |