The Coilcraft BCR-232JLC is a surface mount broadband conical inductor designed for high-frequency applications from 10 MHz to 40 GHz, used primarily in ultra-wideband bias tees for DC bias injection or extraction. It has an inductance of 2.35 µH ±5%, a maximum DC resistance of 1.61 ohms, and a rated RMS current of 270 mA. The component features a full-length cap for coil protection and a self-positioning mounting bracket with four solder pads for board adhesion. It is packaged in a 7" machine-ready reel with EIA-481 embossed plastic tape, and its dimensions are 3.81 x 5.59 x 4.06 mm with a recommended land pattern of 0.76 x 1.78 mm for the internal pads and 2.03 mm for the outer pads. The operating ambient temperature range is -40°C to +85°C with rated current, expanding to +125°C with derated current. Moisture sensitivity level is 1. The termination is tin-silver-copper over silver-platinum-glas
Coilcraft BCR Series conical inductors were designed specifically for broadband and high frequency applications, operating as a series of narrow-band inductors across a frequency range of 10 MHz to 40 GHz. They are ideal for use in ultra-wideband bias Tees. Their full-length cap protects the coil and provides a large surface for pick and place.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | BCR-232 BCR-232JLC |
| Product Name | BCR Series Surface Mount Broadband Conical Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | RF Choke |
| Inductance Range | 2.35 microH |
| DCR | 1.61 ohms |