The DO1608C-104MLC is a surface-mount power inductor from the DO1608C series, designed for high energy storage and low DC resistance. It has a nominal inductance of 100 µH with a 20% tolerance, a maximum DC resistance of 1.27 ohms, and a saturation current of 0.31 A at 25°C that causes a 10% inductance drop. The part operates with an ambient temperature range of -40°C to +85°C and a maximum part temperature of +125°C. It features RoHS-compliant electroplated gold terminations over nickel and moly-manganese, weighs between 128 and 164 mg, and meets Defense Supply Center CID A-A-59742 requirements. The component is packaged in 750-unit 7-inch reels with 12 mm wide embossed plastic tape and complies with MSL level 1 moisture sensitivity. Its dimensions are 4.45 mm x 4.45 mm x 2.0 mm (length x width x height).
Coilcraft DO1608C Series unshielded surface-mount power inductors offer proven performance at a great value. They provide high saturation current ratings, high energy storage, and low resistance.
Need parts for space, military or other critical applications?
See Coilcraft ST485PKA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DO1608C-104 DO1608C-104MLC |
| Product Name | DO1608C Series Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 100 microH |