The DMT2-20-12 is a toroidal output choke designed for use as a filter in switching power supplies, offering a minimum inductance of 20 µH at rated current and a typical inductance of 47 µH at 100 kHz with no DC bias. It is rated for a DC current of 12.0 A with a maximum DCR of 0.02 ohms and a self-resonant frequency of 11.4 MHz. The component features a tin-silver over copper termination, operates within a temperature range of -40°C to +85°C, and complies with UL1446 Class B (130°C) insulation system standards. Its physical dimensions are H max 1.6 mm, L max 40.6 mm, W max 22.9 mm, with pins 1 and 4 spaced 9.0 mm apart. The part weighs between 48.7 and 56.3 grams.
Power // Shielded-Inductors // High-current-radial-
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT2-20-12 |
| Product Name | DMT2-20-12 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| DCR | 0.0200 ohms |
| Rated DC Current | 12000 milliamps |