The CMH3923-30431L is a through-hole mounted common mode choke designed to suppress high-frequency common mode noise up to 30 MHz in power line circuits for consumer and industrial applications. It has an inductance of 300 µH per winding, a maximum DC resistance of 1.5 mΩ per winding, and an RMS current rating of 31 A at a 40°C temperature rise. The component provides 2500 Vrms isolation and operates with an ambient temperature range of -40°C to +85°C. Its physical dimensions are 39 mm in length, 38 mm in width, and 23 mm in height. The core material is ferrite, and it is packaged in trays of 36 units.
Our CMH/CMV Series of common mode chokes enhance power system performance with high-current capability. Designed to minimize electromagnetic interference (EMI) and optimize power transmission efficiency, these robust components are ideal for consumer electronics and demanding industrial applications such as telecom amplifier, base station, motor drives, inverters and converters, etc.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMH3923-30431 |
| Product Name | CMH, CMV Series High Current TH Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | See table above |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 300 microH |