The DMT1-16-6.7L is a toroidal output power choke designed for use as an output choke in switching power supplies, offering high DC current bias capability. It has a minimum inductance of 16 µH at rated current and a typical inductance of 38 µH at 100 kHz with no DC bias. The part is rated for a maximum DC current of 6.7 A and has a maximum DCR of 0.02 Ω. It operates within a temperature range of -40°C to +85°C. The part features a tin-silver over copper termination and complies with UL1446 Class B (130°C) insulation system requirements. All plastic materials meet UL94V-0. Its physical dimensions are 1.3 in length, 0.7 in width, and 1.1 in height, with a weight between 13.0 and 16.4 g. The pin configuration follows a standard footprint for board mounting.
Coilcraft DMT Series of toroidal power chokes offer high inductance and high current ratings. The toroidal core shape minimizes external magnetic fields, providing EMI shielding from other components. These legacy output power chokes were designed for applications requiring high DC bias current and meet our UL1446 Class B (130°C) insulation system (UL FIle E83628) requirements. The plastic materials meet UL94V-0.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DMT1-16-6.7 |
| Product Name | DMT Series Toroidal Output Power Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Technology | Toroid |
| Application | Power Choke |
| DCR | 0.0200 ohms |
| Rated DC Current | 6700 milliamps |