The Coilcraft DC1012-184 is a through-hole power inductor designed for DC-DC converter and ripple filter applications. It has an inductance of 180 µH ±10%, a maximum DC resistance of 0.38 ohms, and a saturation current of 1.17 A at a 10% inductance drop. Its rated RMS current is 0.81 A for a 20°C temperature rise and 1.2 A for a 40°C rise. The component measures 15.2 mm in height and 10 mm in diameter, with a weight of 2.1-3.0 g. It operates at temperatures from -40°C to +125°C with derated current above +85°C. Termination is RoHS-compliant tin-silver over tin over copper over steel. It is supplied in trays of 100 units.
Coilcraft DC1012 Series radial-leaded power inductors provide a low-cost, high-efficiency option for choke applications. They feature industry-standard lead spacing and are available in a wide range of inductance values and current ratings up to 9.5 Amps.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DC1012-184 |
| Product Name | DC1012 Series Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Application | Power Choke |
| Inductance Range | 180 microH |
| DCR | 0.3800 ohms |
| SRF | 4 MHz |